Honeywell Sensing & IoT Microswitch, Plunger, Dpdt, 10A, 250Vac; Microswitch Type Honeywell 1TB282

Description
MICROSWITCH, PLUNGER, DPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, PLUNGER, DPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Dpdt, 10A, 250Vac; Microswitch Type Honeywell - 39B3805 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Dpdt, 10A, 250Vac; Microswitch Type Honeywell
39B3805
Microswitch, Plunger, Dpdt, 10A, 250Vac; Microswitch Type Honeywell 39B3805
MICROSWITCH, PLUNGER, DPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, DPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B3805
Product Name Microswitch, Plunger, Dpdt, 10A, 250Vac; Microswitch Type Honeywell
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details