MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
Basic / Snap Action Switches 7A PIN PLNGR Solder
SWITCH SNAP ACTION SPDT 7A 250V
MICROSWITCH, PIN PLUNGER, SPDT, 7A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:7A; Contact Voltage DC Nom:28VDC; Operating Force:5ozfRoHS Compliant: Yes
MICROSWITCH, 7A, SPDT; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:7A; Contact Voltage DC Nom:28VDC; Product Range:SX Series; Contact RoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 1SX1-T | 1SX1-T | 480-2297-ND | 73K1391 | 59M4359 |
Product Name | MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 7 A, Pin Plunger Actuator, Solder Termination | Basic / Snap Action Switches | Snap Action, Limit Switches | Microswitch, Pin Plunger, Spdt, 7A 250V; Microswitch Type Honeywell | Microswitch, 7A, Spdt; Microswitch Type Honeywell |
Actuator Style | Pushbutton Style | Pushbutton Style; Plunger | Round (Pin Plunger) | ||
Base Material | Thermoplastic / Plastic | ||||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | |
Operating Temp | -63 to 250 F (-53 to 121 C) | -67 to 257 F (-55 to 125 C) | |||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |