Basic / Snap Action Switches Submini BASIC SW SPDT 5A 30VDC 1.39N
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1SM2 |
| Product Name | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style; Plunger |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |