Honeywell Sensing & IoT Snap Action, Limit Switches 1SE1-3

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4094-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4094-ND
Snap Action, Limit Switches 480-4094-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell - 23F1875 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
23F1875
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell 23F1875
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: No

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1SE1-3
Basic / Snap Action Switches 1SE1-3
Basic / Snap Action Switches SM series env sealed 36" leads

Basic / Snap Action Switches SM series env sealed 36" leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 480-4094-ND 23F1875 1SE1-3
Product Name Snap Action, Limit Switches Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS
Operating Temp -65 to 221 F (-54 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1041491 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details