Honeywell Sensing & IoT Snap Action, Limit Switches 1SE1-2

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4093-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4093-ND
Snap Action, Limit Switches 480-4093-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1SE1-2
Basic / Snap Action Switches 1SE1-2
Basic / Snap Action Switches Sealed SE SLD MIN SW

Basic / Snap Action Switches Sealed SE SLD MIN SW

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell - 26R2016 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
26R2016
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell 26R2016
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: NA

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 480-4093-ND 1SE1-2 26R2016
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
Actuator Style Round (Pin Plunger) Lever
Standards and Certifications RoHS
Operating Temp -65 to 221 F (-54 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action Switches - 2-2439028-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details