Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches Unsealed OI UNLIGHT P-B
SWITCH, PUSHBUTTON, SPDT, 5A, 250V, PRODUCT RANGE:PB SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY,
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:PB Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 5A 250V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 480-2285-ND | 1PB5 | 1PB5 | 64827838 | 23F1867 | 1PB5 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Honeywell | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | |||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |