Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches Unsealed OI UNLIGHT P-B
SWITCH PUSHBUTTON SPDT 5A 250V
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:PB Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1PB4 | 480-2283-ND | 1PB4 | 1PB4 | 23F1866 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Honeywell |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |