MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switch SPDT Panel Mount
Commercial Grade Toggle Switch
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches Toggle SW 1POLE 3POS QK CONN TERM STD LVR
TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL ROHS COMPLIANT: YES
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1NT91-1 | 480-6285-ND | 1NT91-1 | 1NT91-1 | 1NT91-1 | 24AJ3378 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20A, 28Vdc, Panel Rohs Compliant Honeywell |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Quick Connect | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |