Honeywell Sensing & IoT MICRO SWITCH MT Series Miniature Toggle Switch, 1 pole, 3 position, Solder terminals, Gold-Plated Contacts, SPDT, Standard Lever 1MT2-5

Description
Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications in many demanding outdoor environments, where the panels are subjected to such things as vibration from equipment, temperature extremes, dust, splashing water, and/or hose directed water. They are capable of withstanding exposure to heavy accumulations of early morning dew that may condense on the control panel in cabs of vehicles left outdoors overnight. The MT toggle switches with metal or plastic levers are well suited for gloved-hand operation. The panel stand-off with O-ring feature available on some listings eliminates the need for behind-the-panel hardware, provides a uniform panel height, and a panel-to-cover seal.
Datasheet
Description
Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications in many demanding outdoor environments, where the panels are subjected to such things as vibration from equipment, temperature extremes, dust, splashing water, and/or hose directed water. They are capable of withstanding exposure to heavy accumulations of early morning dew that may condense on the control panel in cabs of vehicles left outdoors overnight. The MT toggle switches with metal or plastic levers are well suited for gloved-hand operation. The panel stand-off with O-ring feature available on some listings eliminates the need for behind-the-panel hardware, provides a uniform panel height, and a panel-to-cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH MT Series Miniature Toggle Switch, 1 pole, 3 position, Solder terminals, Gold-Plated Contacts, SPDT, Standard Lever - 1MT2-5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH MT Series Miniature Toggle Switch, 1 pole, 3 position, Solder terminals, Gold-Plated Contacts, SPDT, Standard Lever
1MT2-5
MICRO SWITCH MT Series Miniature Toggle Switch, 1 pole, 3 position, Solder terminals, Gold-Plated Contacts, SPDT, Standard Lever 1MT2-5
Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications in many demanding outdoor environments, where the panels are subjected to such things as vibration from equipment, temperature extremes, dust, splashing water, and/or hose directed water. They are capable of withstanding exposure to heavy accumulations of early morning dew that may condense on the control panel in cabs of vehicles left outdoors overnight. The MT toggle switches with metal or plastic levers are well suited for gloved-hand operation. The panel stand-off with O-ring feature available on some listings eliminates the need for behind-the-panel hardware, provides a uniform panel height, and a panel-to-cover seal.

Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications in many demanding outdoor environments, where the panels are subjected to such things as vibration from equipment, temperature extremes, dust, splashing water, and/or hose directed water. They are capable of withstanding exposure to heavy accumulations of early morning dew that may condense on the control panel in cabs of vehicles left outdoors overnight. The MT toggle switches with metal or plastic levers are well suited for gloved-hand operation. The panel stand-off with O-ring feature available on some listings eliminates the need for behind-the-panel hardware, provides a uniform panel height, and a panel-to-cover seal.

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
1MT2-5
Switches - Toggle Switches 1MT2-5
SWITCH TOGGLE SPDT 100MA 28V

SWITCH TOGGLE SPDT 100MA 28V

Supplier's Site
Toggle Switch, Spdt, 0.1A, 28Vdc, Panel; Switch Operation Honeywell - 12AC9339 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.1A, 28Vdc, Panel; Switch Operation Honeywell
12AC9339
Toggle Switch, Spdt, 0.1A, 28Vdc, Panel; Switch Operation Honeywell 12AC9339
TOGGLE SWITCH, SPDT, 0.1A, 28VDC, PANEL; Switch Operation:(On)-Off-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MT Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Switch Terminals:SolderRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.1A, 28VDC, PANEL; Switch Operation:(On)-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MT Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
1MT2-5
Toggle Switches 1MT2-5
Toggle Switches SWITCH TOGGLE

Toggle Switches SWITCH TOGGLE

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1MT2-5 1MT2-5 12AC9339 1MT2-5
Product Name MICRO SWITCH MT Series Miniature Toggle Switch, 1 pole, 3 position, Solder terminals, Gold-Plated Contacts, SPDT, Standard Lever Switches - Toggle Switches Toggle Switch, Spdt, 0.1A, 28Vdc, Panel; Switch Operation Honeywell Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) Solder Terminals; SolderRoHS Compliant: Yes Screw Terminals
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 186250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details