LIMIT SWITCH, 480VAC, 10A, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.51N-m; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Rotary Limit Switches |
Product Number | 39B3545 |
Product Name | Limit Switch, 480Vac, 10A, Side Rotary; Limit Switch Actuator Honeywell |
Maximum Current Rating | 10 amps |