LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:4.5in-lb; Product Range:LS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 39B3542 |
| Product Name | Limit Switch, Spdt, Rotary, 10A, 480Vac; Limit Switch Actuator Honeywell |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |