MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
LIMIT SWITCH, SPDT-DB, 6A, 120V ROHS COMPLIANT: YES
Honeywell Sensing & IoT | Newark, An Avnet Company | |
---|---|---|
Product Category | Rotary Limit Switches | Limit Switches |
Product Number | 1LS243-4PG | 92AH6369 |
Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in Fixed Length Lever, Steel Roller, 1NC 1NO DPDT Snap Action, Double Break, PG13,5 conduit, Plug-in, High Temperature | Limit Switch, Spdt-Db, 6A, 120V Rohs Compliant Honeywell |
Normal State | Normally Open; Normally Closed | |
Switch Configuration | Single Pole, Double Throw (SPDT) | |
Actuator Type | Standard Roller | |
Operating Temp | -29 to 121 C (-20.2 to 250 F) | |
Maximum Current Rating | 10 amps |