MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:4.5in-lb; Product Range:LS Series RoHS Compliant: Yes
Limit Switches Enclosed SW SPDT 10A Snap Act,DBL Break
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 1LS22 | 1LS22 | 1LS22 | 86C3213 | 1LS22 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary - Lever Not Included, Head mounts in any of four positions, 1NC 1NO SPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/N | Limit Switches | Switches - Limit Switches | Limit Switch, Spdt, Rotary, 10A, 480Vac; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | ||
| Actuator Type | Standard Roller | ||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | ||||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps |