Honeywell Sensing & IoT Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell 1EX-1

Description
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:5.56N; Product Range:EX Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:5.56N; Product Range:EX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell - 23F1832 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell
23F1832
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell 23F1832
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:5.56N; Product Range:EX Series RoHS Compliant: Yes

LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:5.56N; Product Range:EX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Limit Switches
Product Number 23F1832
Product Name Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 13050 - 13350 Degrees - S9200A-G163-44 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details