Honeywell Sensing & IoT MICRO SWITCH DP Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 14 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination 1DP5

Description
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
Request a Quote Datasheet
Description
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH DP Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 14 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination - 1DP5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH DP Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 14 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination
1DP5
MICRO SWITCH DP Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 14 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination 1DP5
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.

MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.

Supplier's Site Datasheet
Snap Action Switches - 1DP5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Snap Action Switches
1DP5
Snap Action Switches 1DP5
Snap-Action Basic Switch

Snap-Action Basic Switch

Buy Now
Snap Action, Limit Switches - 480-4050-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4050-ND
Snap Action, Limit Switches 480-4050-ND
SWITCH SNAP ACT SPST-NO 14A 125V

SWITCH SNAP ACT SPST-NO 14A 125V

Buy Now Datasheet
Snap Acticon Basic Switch, Bullet Nose Plunger; Microswitch Type Honeywell - 14C7883 - Newark, An Avnet Company
Chicago, IL, United States
Snap Acticon Basic Switch, Bullet Nose Plunger; Microswitch Type Honeywell
14C7883
Snap Acticon Basic Switch, Bullet Nose Plunger; Microswitch Type Honeywell 14C7883
SNAP ACTICON BASIC SWITCH, BULLET NOSE PLUNGER; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:14A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SNAP ACTICON BASIC SWITCH, BULLET NOSE PLUNGER; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:14A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1DP5
Basic / Snap Action Switches 1DP5
Basic / Snap Action Switches SPNO 14A 277VAC MNT SW BULLET NOSE PLGR

Basic / Snap Action Switches SPNO 14A 277VAC MNT SW BULLET NOSE PLGR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1DP5 1DP5 480-4050-ND 14C7883 1DP5
Product Name MICRO SWITCH DP Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 14 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination Snap Action Switches Snap Action, Limit Switches Snap Acticon Basic Switch, Bullet Nose Plunger; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS RoHS
Operating Temp -35 to 180 F (-37 to 82 C) -35 to 180 F (-37 to 82 C) -35 to 180 F (-37 to 82 C)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - 2351463-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2496855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details