Honeywell Sensing & IoT MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Bullet Nose Plunger Actuator, Gold Contacts, Quick Connect Termination 1DM79

Description
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
Request a Quote Datasheet
Description
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Bullet Nose Plunger Actuator, Gold Contacts, Quick Connect Termination - 1DM79 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Bullet Nose Plunger Actuator, Gold Contacts, Quick Connect Termination
1DM79
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Bullet Nose Plunger Actuator, Gold Contacts, Quick Connect Termination 1DM79
MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.

MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.

Supplier's Site Datasheet
Snap Action Switches - 1DM79 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Snap Action Switches
1DM79
Snap Action Switches 1DM79
Snap-Action Basic Switch

Snap-Action Basic Switch

Buy Now
Snap Action, Limit Switches - 480-5949-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5949-ND
Snap Action, Limit Switches 480-5949-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Microswitch, Plunger, Spdt, 1A, 125V; Microswitch Type Honeywell - 83AC5771 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 1A, 125V; Microswitch Type Honeywell
83AC5771
Microswitch, Plunger, Spdt, 1A, 125V; Microswitch Type Honeywell 83AC5771
MICROSWITCH, PLUNGER, SPDT, 1A, 125V; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 1A, 125V; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1DM79
Basic / Snap Action Switches 1DM79
Basic / Snap Action Switches SPDT 1A 125VAC MNT SW BULLET NOSE PLGR

Basic / Snap Action Switches SPDT 1A 125VAC MNT SW BULLET NOSE PLGR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1DM79 1DM79 480-5949-ND 83AC5771 1DM79
Product Name MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Bullet Nose Plunger Actuator, Gold Contacts, Quick Connect Termination Snap Action Switches Snap Action, Limit Switches Microswitch, Plunger, Spdt, 1A, 125V; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS RoHS
Operating Temp -35 to 180 F (-37 to 82 C) -35 to 180 F (-37 to 82 C) -35 to 180 F (-37 to 82 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details