Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 772727-1DM171
Series: DM
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Operating Temperature Range: -37°C ~ 82°C
Current Rating: 10A (AC)
Voltage Rating - AC: 125V
Mounting: Panel Mount, Snap-In
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Mechanical Life: 1,000,000 Cycles
Operating Force, Torque: 680gf
Release Force: 283gf
Differential Travel: 0.045" (1.1mm)
Overtravel: 0.375" (9.5mm)
Operating Position: 0.750" (19.1mm)
Family Name: DM
Categories: Switches
Alternative Parts (Cross-Reference): D2D-2100; D2D-1100;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SWITCH SNAP ACTION SPDT 10A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 772727-1DM171 | 1DM171 |
| Product Name | Snap Action, Limit Switches - 1DM171 | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |