SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:480V; Contact Current AC Max:15A; Contact Voltage DC Max:250V; Contact Current Max:15A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 23F1821 |
| Product Name | Switch, Safety Interlock, Spdt, 15A, 480V; Product Range Honeywell |
| Current Rating | 15 amps |