Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, uncompensated, 0 psi to 10 psi, gage, flush mount, 10 Vdc excitation 19U010PG2K

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, uncompensated, 0 psi to 10 psi, gage, flush mount, 10 Vdc excitation - 19U010PG2K - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, uncompensated, 0 psi to 10 psi, gage, flush mount, 10 Vdc excitation
19U010PG2K
19 mm Series Heavy Duty Pressure Transducer, uncompensated, 0 psi to 10 psi, gage, flush mount, 10 Vdc excitation 19U010PG2K
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number 19U010PG2K
Product Name 19 mm Series Heavy Duty Pressure Transducer, uncompensated, 0 psi to 10 psi, gage, flush mount, 10 Vdc excitation
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge
Media Liquid; Gas
Working Pressure Range 0.0 to 10 psi (0.0 to 7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PHPS-3500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1602-6-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers