Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 50 psi, gage, 1/8-27 NPT, 10 Vdc excitation 19C050PG4K

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Request a Quote Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 50 psi, gage, 1/8-27 NPT, 10 Vdc excitation - 19C050PG4K - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 50 psi, gage, 1/8-27 NPT, 10 Vdc excitation
19C050PG4K
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 50 psi, gage, 1/8-27 NPT, 10 Vdc excitation 19C050PG4K
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 287-1113-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
287-1113-ND
Pressure Sensors, Transducers 287-1113-ND
"Pressure Sensor 50PSI (344.74kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"

"Pressure Sensor 50PSI (344.74kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, 50Psi, Gauge, Voltage; Operating Pressure Max Honeywell - 90H0228 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 50Psi, Gauge, Voltage; Operating Pressure Max Honeywell
90H0228
Pressure Sensor, 50Psi, Gauge, Voltage; Operating Pressure Max Honeywell 90H0228
PRESSURE SENSOR, 50PSI, GAUGE, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:19C Series RoHS Compliant: Yes

PRESSURE SENSOR, 50PSI, GAUGE, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:19C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 19C050PG4K 287-1113-ND 90H0228
Product Name 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 50 psi, gage, 1/8-27 NPT, 10 Vdc excitation Pressure Sensors, Transducers Pressure Sensor, 50Psi, Gauge, Voltage; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge Gauge; Gauge
Media Liquid; Gas
Features Temperature Compensated Temperature Compensated
Working Pressure Range 0.0 to 50 psi (0.0 to 35.19 m H2O) 50 psi (35.19 m H2O) ? to 50 psi (? to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1605-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers