Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 30 psi, gage, flush mount, 1.5 mA excitation 19C030PG2L

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 30 psi, gage, flush mount, 1.5 mA excitation - 19C030PG2L - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 30 psi, gage, flush mount, 1.5 mA excitation
19C030PG2L
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 30 psi, gage, flush mount, 1.5 mA excitation 19C030PG2L
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
19C030PG2L
Sensors, Transducers - Pressure Sensors, Transducers 19C030PG2L
SENSOR 30PSIG 0.1V

SENSOR 30PSIG 0.1V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 19C030PG2L 19C030PG2L
Product Name 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 30 psi, gage, flush mount, 1.5 mA excitation Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor or Transducer Sensor
Measurement Type Absolute; Gauge Gauge
Media Liquid; Gas
Features Temperature Compensated
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O) 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1445-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6074032-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Configurable pressure transducer K-P3 - K-P3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details