Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 10 psi, gage, 1/4-18 NPT, 10 Vdc excitation 19C010PG5K

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 10 psi, gage, 1/4-18 NPT, 10 Vdc excitation - 19C010PG5K - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 10 psi, gage, 1/4-18 NPT, 10 Vdc excitation
19C010PG5K
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 10 psi, gage, 1/4-18 NPT, 10 Vdc excitation 19C010PG5K
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 78H1545 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
78H1545
Pressure Sensor; Operating Pressure Max Honeywell 78H1545
PRESSURE SENSOR; Operating Pressure Max:10psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:15V; Port Style:NPT; Supply Current:-; Product Range:19C...K/L Series; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:10psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:15V; Port Style:NPT; Supply Current:-; Product Range:19C...K/L Series; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 19C010PG5K 78H1545
Product Name 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 10 psi, gage, 1/4-18 NPT, 10 Vdc excitation Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge; Gauge
Media Liquid; Gas
Features Temperature Compensated
Working Pressure Range 0.0 to 10 psi (0.0 to 7.04 m H2O) 0.0 to 10 psi (0.0 to 7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor - 836PH-D2T1AB20PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details