192 Series Thermistors are high quality, low-cost, resistance temperature-matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and simplification of design and replacement problems.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Thermistors |
| Product Number | 192-104QEV-A01 |
| Product Name | 192 Series, Uni-Curve with bare leads and epoxy, 100,000 Ohm resistance, ±0,5 °C [0.9 °F] tolerance, 25/85 BETA = 4261 |
| Temperature Range | -60 to 150 C (-76 to 302 F) |
| Resistance (@25°C) | 100000 ohms |
| Thermal Time Constant | 15 sec, in air |
| Beta | 4261 0°C - 50°C |