MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
Basic / Snap Action Switches SPDT 1A 125VAC .70N NO SEAL, PIN PLUNGER
SWITCH SNAP ACTION SPDT 5A 115V
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 17SX21-T | 17SX21-T | 480-3732-ND |
Product Name | MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination | Basic / Snap Action Switches | Snap Action, Limit Switches |
Actuator Style | Pushbutton Style | Pushbutton Style; Plunger | Round (Pin Plunger) |
Base Material | Thermoplastic / Plastic | ||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS |
Operating Temp | -63 to 250 F (-53 to 121 C) | -67 to 257 F (-55 to 125 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |