MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The product’s o-ring seals make the enclosure rain tight, but are outside of required flame paths so explosion proof requirements are maintained. Unless special ordered, all basic switches operate on clockwise and counterclockwise rotation. The actuating mechanism can be field adjusted for CW or CCW operation only. No tools are required.
Limit Switches Limit Sw Short Housn Explosion-Proof
SWITCH SNAP ACTION SPDT 1A 120V
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches |
| Product Number | 16CX1C | 16CX1C | 16CX1C |
| Product Name | MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Actuator Type | Standard Roller | ||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CSA, ATEX (CE)*, IEC Ex*, INMETRO* |