Win Source Part Number: 1224120-162PC01D
Category: Sensors, Transducers>Pressure
Series: 160PC
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 10
Output Type: Analog Voltage
Output: 1 V ~ 7 V
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 1PSI (6.89kPa)
Port Size: Male - 0.2" (5mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 5PSI (34.47kPa)
Voltage - Supply: 6V ~ 16V
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 162PC01D.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-5611,162PC01D-ND
Base Product Number: 162PC01
SENSOR 1PSID 0.2 7V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1224120-162PC01D | 162PC01D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 3-SIP Module |