Honeywell Sensing & IoT Limit Sw, Dpdt, Rotary Rod, 10A, 480Vac; Limit Switch Actuator Honeywell 151ML10-E1

Description
LIMIT SW, DPDT, ROTARY ROD, 10A, 480VAC; Limit Switch Actuator:Side Rotary Rod; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1.39N; Product Range:ML Series RoHS Compliant: Yes
Description
LIMIT SW, DPDT, ROTARY ROD, 10A, 480VAC; Limit Switch Actuator:Side Rotary Rod; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1.39N; Product Range:ML Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Dpdt, Rotary Rod, 10A, 480Vac; Limit Switch Actuator Honeywell - 98F4903 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Dpdt, Rotary Rod, 10A, 480Vac; Limit Switch Actuator Honeywell
98F4903
Limit Sw, Dpdt, Rotary Rod, 10A, 480Vac; Limit Switch Actuator Honeywell 98F4903
LIMIT SW, DPDT, ROTARY ROD, 10A, 480VAC; Limit Switch Actuator:Side Rotary Rod; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1.39N; Product Range:ML Series RoHS Compliant: Yes

LIMIT SW, DPDT, ROTARY ROD, 10A, 480VAC; Limit Switch Actuator:Side Rotary Rod; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1.39N; Product Range:ML Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Limit Switches
Product Number 98F4903
Product Name Limit Sw, Dpdt, Rotary Rod, 10A, 480Vac; Limit Switch Actuator Honeywell
Switch Configuration Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4050 - 4350 Degrees - S9200A-G163-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details