Honeywell Sensing & IoT MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable 14CE2-5

Description
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.
Datasheet
Description
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable - 14CE2-5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable
14CE2-5
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable 14CE2-5
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.

Supplier's Site Datasheet
Limit Switches - 14CE2-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
14CE2-5
Limit Switches 14CE2-5
Limit Switches Enclosed BasicSwitch

Limit Switches Enclosed BasicSwitch

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Limit Switches
Product Number 14CE2-5 14CE2-5
Product Name MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Orientation Side Mounted Actuator
Certifications / Approvals CE Certified; CE. IEC947-5-1, EN60947-5-1
Unlock Full Specs
to access all available technical data