140 Series, 142 Series and 143 Series Thermistors are available in a broad range of custom resistance values and R/T curves. Leads are uninsulated. Diameters range from 2,54 mm [0.1 in] to 10,16 mm [0.4 in]. They are available on tape and reel.
Honeywell Sensing & IoT | |
---|---|
Product Category | Thermistors |
Product Number | 143-303QAG-RC1 |
Product Name | 143 Series, 5,08 mm [0.2 in] disc thermistor with leads, 30,000 Ohm resistance, ±10.0% tolerance, 25/85 BETA = 4261 |
Temperature Range | -60 to 125 C (-76 to 257 F) |
Resistance (@25°C) | 30000 ohms |
Thermal Time Constant | 16 sec, in air |
Beta | 4261 0°C - 50°C |