Win Source Part Number: 1196145-142PC15D
Category: Sensors, Transducers>Pressure
Series: 140PC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 10
Output Type: Analog Voltage
Output: 1 V ~ 6 V
Accuracy: ±0.75%
Pressure Type: Differential
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.2" (5mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Voltage - Supply: 7V ~ 16V
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 142PC15D-ND,480-4004
Base Product Number: 142PC15
SENSOR 15PSID 0.2 6V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1196145-142PC15D | 142PC15D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 3-SIP Module |