Honeywell Sensing & IoT 13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation 13C5000PS6K

Description
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.
Datasheet
Description
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation - 13C5000PS6K - Honeywell Sensing & IoT
Fort Mill, SC, United States
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation
13C5000PS6K
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation 13C5000PS6K
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.

Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate.

These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number 13C5000PS6K
Product Name 13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10208706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details