Honeywell Sensing & IoT 13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation 13C1000PS6K

Description
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.
Datasheet
Description
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation - 13C1000PS6K - Honeywell Sensing & IoT
Fort Mill, SC, United States
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation
13C1000PS6K
13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation 13C1000PS6K
Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate. These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.

Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate.

These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
13C1000PS6K
Sensors, Transducers - Pressure Sensors, Transducers 13C1000PS6K
SENSOR 1000PSIS 7/16 .102V

SENSOR 1000PSIS 7/16 .102V

Supplier's Site
Press Sensor, 1000Psi, Seal Gauge, Volt; Operating Pressure Max Honeywell - 18M3644 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 1000Psi, Seal Gauge, Volt; Operating Pressure Max Honeywell
18M3644
Press Sensor, 1000Psi, Seal Gauge, Volt; Operating Pressure Max Honeywell 18M3644
PRESS SENSOR, 1000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:7/16" - 20 UNF; Supply Current:-; Product Range:13C Series RoHS Compliant: Yes

PRESS SENSOR, 1000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:7/16" - 20 UNF; Supply Current:-; Product Range:13C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 13C1000PS6K 13C1000PS6K 18M3644
Product Name 13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, 7/16 UNF, 10 Vdc excitation Sensors, Transducers - Pressure Sensors, Transducers Press Sensor, 1000Psi, Seal Gauge, Volt; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Digital
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G5002-7C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers