Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable, and accurate.
These sensors feature a weld-ring collar and special back support ring for high cycle life capability as they are designed for further package integration in OEM applications.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 13C1000PS1K |
| Product Name | 13 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 1000 psi, sealed gage, ring with back support, 10 Vdc excitation |
| Device Category | Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive |
| Measurement Type | Absolute; Gauge; Sealed |
| Media | Liquid; Gas |
| Features | Temperature Compensated |