SWITCH, SAFETY INTERLOCK, SPDT, 15.1A, 250V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15.1A; Contact Voltage DC Max:250V; Contact Current Max:15ARoHS Compliant: Yes
DOOR SWITCH, SPDT, ON-OFF; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15.1A; IP Rating:-; Contact Voltage DC Max:250V; Contact Current DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 23F2161 |
| Product Name | Switch, Safety Interlock, Spdt, 15.1A, 250V; Product Range Honeywell |
| Current Rating | 15.1 amps |