135 Series Thermistors are high-quality, hermetically-sealed,
NTC Thermistor 2k DO-204AH, DO-35, Axial
NTC THERMISTOR; Zero Power Resistance at 25°C:2kohm; Product Range:135 Series; Thermistor Mounting:Through Hole; Beta Value (K):3468K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-60°C RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Thermistors | Thermistors | Thermistors |
Product Number | 135-202FAG-J01 | 480-3340-ND | 10M5322 |
Product Name | 135 Series, glass encapsulated chip DO-35 type, 2,000 Ohm resistance, ±10.0% tolerance, 25/85 BETA = 3468 | NTC Thermistors | Ntc Thermistor; Zero Power Resistance At 25°C Honeywell |
Coating | Glass | ||
Temperature Range | -60 to 300 C (-76 to 572 F) | -60 to 300 C (-76 to 572 F) | -60 to ? C (-76 to ? F) |
Resistance (@25°C) | 2000 ohms | 2000 ohms | 2000 ohms |
Thermal Time Constant | 4 sec, in air | ||
Beta | 3468 0°C - 50°C |