Honeywell Sensing & IoT MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder T2 Type terminal, Standard Lever 12TW75-3

Description
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Request a Quote Datasheet
Description
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder T2 Type terminal, Standard Lever - 12TW75-3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder T2 Type terminal, Standard Lever
12TW75-3
MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder T2 Type terminal, Standard Lever 12TW75-3
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.

MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.

Supplier's Site Datasheet
Toggle Switches - 480-6523-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-6523-ND
Toggle Switches 480-6523-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 12TW75-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12TW75-3
Rocker & Toggle Switches 12TW75-3
Miniature Military Grade Toggle

Miniature Military Grade Toggle

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
12TW75-3
Toggle Switches 12TW75-3
Toggle Switches Toggle SW 2POLE 2POS SOLDER T2 TYPE TERM

Toggle Switches Toggle SW 2POLE 2POS SOLDER T2 TYPE TERM

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12TW75-3
Switches - Toggle Switches 12TW75-3
SWITCH TOGGLE DPDT 5A 125V

SWITCH TOGGLE DPDT 5A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 12TW75-3 480-6523-ND 12TW75-3 12TW75-3 12TW75-3
Product Name MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder T2 Type terminal, Standard Lever Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Locking Lever Locking Lever
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals Screw Terminals Solder Terminals; Solder Turret
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details