Honeywell Sensing & IoT MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, Solder terminal, Tab Lever 12TW418-10

Description
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Datasheet
Description
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, Solder terminal, Tab Lever - 12TW418-10 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, Solder terminal, Tab Lever
12TW418-10
MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, Solder terminal, Tab Lever 12TW418-10
MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.

MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.

Supplier's Site Datasheet
Toggle Switches - 12TW418-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
12TW418-10
Toggle Switches 12TW418-10
Toggle Switches SEALED OI

Toggle Switches SEALED OI

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 12TW418-10 12TW418-10
Product Name MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, Solder terminal, Tab Lever Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Solder Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437559-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details