MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Miniature Military Grade Toggle
Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 5A 125V
Toggle Switches TOGGLE SW 2POLE 3POS H58 TERM LOCKING LVR
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 12TW2-21 | 12TW2-21 | 480-3986-ND | 12TW2-21 | 12TW2-21 |
| Product Name | MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, H58 terminal, Locking Lever | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | H58 | Quick Connect / Blade | Quick Connect - 0.058\" (Round) | Screw Terminals | |
| Standards / Compliances | UL Listed | RoHS | RoHS |