MICRO SWITCH TS Series toggles may be used anywhere manual operation is desired. They are an entry-level solution for applications that do not require a sealed toggle switch. Special on-on-on circuitry can also be furnished. TS Series switches feature broad circuitry and action availability considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 20A, 277V; Switch Operation:(On)-Off-(
HONEYWELL SENSING SOLUTIONS Pilot Devices 12TS15-7
May be used anywhere manual operation is desired. MICRO SWITCH™ TS Series switches have 2- or 3-position, momentary and maintained action switches with 1- and 2-pole circuitry. Switches have screw terminations.
Toggle Switches DPDT (ON)-OFF-(ON) Screw Term
SWITCH TOGGLE DPDT 20A 125V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 12TS15-7 | 12TS15-7 | 12TS15-7 | 480-3063-ND | 23F2148 | 70118880 | 12TS15-7 | 12TS15-7 | |
| Product Name | MICRO SWITCH TS Series Toggle Switch, 2 pole, 3 position, Screw terminal, Standard Lever | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 20A, 277V; Switch Operation Honeywell | Toggle Switch | Switch, Toggle; 20 A @ 125 VAC, 10 A @ 277 VAC; DPDT; Screw terminals | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | ||||
| Standards / Compliances | UL Listed | RoHS | RoHS | CE Certified; CSA Certified; UL Listed | RoHS |