MICRO SWITCH TS Series toggles may be used anywhere manual operation is desired. They are an entry-level solution for applications that do not require a sealed toggle switch. Special on-on-on circuitry can also be furnished. TS Series switches feature broad circuitry and action availability considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:(On)-Off-(
Toggle Switches SPDT (ON)-OFF-(ON) Quick Connect Term
May be used anywhere manual operation is desired. MICRO SWITCH™ TS Series switches have 2- or 3-position, momentary and maintained action switches with 1- and 2-pole circuitry. Switches have quick connect terminations.
SWITCH TOGGLE SPDT 20A 125V
MICROSWITCH Pilot Devices 11TS95-7
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 11TS95-7 | 11TS95-7 | 480-3069-ND | 23F2124 | 11TS95-7 | 70118942 | 11TS95-7 | |
| Product Name | MICRO SWITCH TS Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell | Toggle Switches | Switch, Toggle; 20 A @ 125 VAC, 10 A @ 277 VAC; SPDT; Q.C. terminals | Switches - Toggle Switches | Toggle Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Single Throw; SPST | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Quick Connect | Quick Connect / Blade | Screw Terminals | 0.25 in. quick connect terminal | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS | CE Certified; CSA Certified; UL Listed |