Honeywell Analytics, Inc. Microswitch/Miniature Switch 11SM144

Description
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64829615 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64829615
Microswitch/Miniature Switch 64829615
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, SWITCH CASE:PHENOLICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64829615
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2331389-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details