MICRO SWITCH SM eries’ small size and light weight are combined with ample electrical capacity, precision operation, and extended life. Featuring high precision and repeatability, the SM Series offers gold contacts for low-energy switching and gold bifurcated contacts for maximum reliability. Bifurcated contacts provide parallel redundancy within the SM switch. The SM switch is available for power-duty switching up to 11 A (Vac) or 1/4 HP (Vac).
Basic / Snap Action Switches 5A Solder Actuator-PIN Plunger
SWITCH SNAP ACTION SPDT 5A 250V
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Switch Case:PhenolicRoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 11SM1 | 11SM1 | 480-2309-ND | 73K2460 |
Product Name | MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination | Basic / Snap Action Switches | Snap Action, Limit Switches | Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell |
Actuator Style | Pushbutton Style | Pushbutton Style; Plunger | Round (Pin Plunger) | |
Base Material | Thermoplastic / Plastic | Thermoplastic / Plastic | ||
Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | |
Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) | ||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |