MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 112TW22-3D |
| Product Name | MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, IWTS terminal, Locking Lever |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | IWTS |