MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Toggle Switches TW SERIES TOGGLE DPDT 3 POSITION
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 125V
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 112TW1-70 | 112TW1-70 | 480-3942-ND | 112TW1-70 |
Product Name | MICRO SWITCH TW Series Toggle Switch, 2 pole, 3 position, IWTS terminal, Standard Lever | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
Switch Type | Toggle | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
Terminal Type | IWTS | Screw Terminals | IWTS | IWTS |
Current Rating | 0.1000 to 5 amps | 5 amps | 5 amps | 5 amps |