MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.
Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 7.5A 115V
Toggle Switches Sealed OI/TL TOGGLES
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:7.5A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 101TL2-2 | 480-3349-ND | 101TL2-2 | 101TL2-2 | 101TL2-2 | 101TL2-2 | 26R2021 |
| Product Name | MICRO SWITCH TL Series Toggle Switch, 1 pole, 2 position, IWTS (16-20 Gage) terminal, Standard Lever, Military Part Number MS27784-22 | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 15A, 277V; Switch Operation Honeywell |
| Switch Type | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | IWTS (16-20 Gage) | IWTS | IWTS | Screw Terminals | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |