Honeywell Test & Measurement Model FP2000 Differential Pressure Transducer (wet/wet), 0.10% Accuracy, 5 psid, 50°F to 110°F (10 °Cto 45°C) temperature compensation, current amplifier (4 mA to 20 mA, 2-wire) fo 060-E161-03

Description
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.
Datasheet
Description
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model FP2000 Differential Pressure Transducer (wet/wet), 0.10% Accuracy, 5 psid, 50°F to 110°F (10 °Cto 45°C) temperature compensation, current amplifier (4 mA to 20 mA, 2-wire) fo - 060-E161-03 - Honeywell Test & Measurement
Columbus, OH, United States
Model FP2000 Differential Pressure Transducer (wet/wet), 0.10% Accuracy, 5 psid, 50°F to 110°F (10 °Cto 45°C) temperature compensation, current amplifier (4 mA to 20 mA, 2-wire) fo
060-E161-03
Model FP2000 Differential Pressure Transducer (wet/wet), 0.10% Accuracy, 5 psid, 50°F to 110°F (10 °Cto 45°C) temperature compensation, current amplifier (4 mA to 20 mA, 2-wire) fo 060-E161-03
The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.

The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges. The FP2000 is available with differential wet/wet and wet/dry configurations.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement
Product Category Pressure Sensors
Product Number 060-E161-03
Product Name Model FP2000 Differential Pressure Transducer (wet/wet), 0.10% Accuracy, 5 psid, 50°F to 110°F (10 °Cto 45°C) temperature compensation, current amplifier (4 mA to 20 mA, 2-wire) fo
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2067042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0250-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details