CIR-310 -- WAX COATED CAKE PADS & CIRCLES
Honeymoon Paper Products, Inc.
Wax Coated Cake Pads & Circles
CIR-310
Description
10" White Wax Circles
-
Honeymoon Paper Products, Inc.
Description
10" White Wax Circles
Suppliers
Wax Coated Cake Pads & Circles
CIR-310
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
CIR-310 |
|
Product Name
|
Wax Coated Cake Pads & Circles |
|
Container Type
|
Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Drum or Barrel
Material
Polyethylene (PE)
Volume Capacity
55 gallons (208 liters)
View Details
Material
Polypropylene (PP)
Height
1.91 inch (48.51 mm)
Width
0.8300 inch (21.08 mm)
View Details
Material
ABS
Height
3.17 inch (80.4 mm)
Length
8.66 inch (220 mm)
View Details