Honest Sensor Corporation Hollow Type Encoder HBI

Description
The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters, online counters, and measuring wheels. Breakthroughs in the development of encoder module and plastic disc include quality and cost controls, as well as an expanded line of products. Presently, we're using our valuable experiences from Taiwan and expanding to Wujiang City in Jiangsu Province. Other than providing an even more extensive customer base with optimum service, we believe this move will serve to contribute to our industry better. Regardless of whether our products were made in Taiwan or China, customers can be assured that all our parts are produced in house. Among our company attributes are our many original ideas on technology applications. Machinery assembly has changed. Encoder installation is regular, counters arrangements. Special purpose designs are also within our service range. Bottom line is that our products help our customers earn profits. Modularization is our specialty. Other than being compact and economical, anybody who uses our products refuses to part with them. Our strength lays with quality automation products at a low cost. Through this we assist our customers to improve product quality and integrate their company with the world. Our values of quality, efficiency and service combine with operational ideals of honesty, perpetual improvement, human capital, first class facilities, and copious manufacturing experience. This is our contribution to the development of the domestic automation industry!
Datasheet
Description
The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters, online counters, and measuring wheels. Breakthroughs in the development of encoder module and plastic disc include quality and cost controls, as well as an expanded line of products. Presently, we're using our valuable experiences from Taiwan and expanding to Wujiang City in Jiangsu Province. Other than providing an even more extensive customer base with optimum service, we believe this move will serve to contribute to our industry better. Regardless of whether our products were made in Taiwan or China, customers can be assured that all our parts are produced in house. Among our company attributes are our many original ideas on technology applications. Machinery assembly has changed. Encoder installation is regular, counters arrangements. Special purpose designs are also within our service range. Bottom line is that our products help our customers earn profits. Modularization is our specialty. Other than being compact and economical, anybody who uses our products refuses to part with them. Our strength lays with quality automation products at a low cost. Through this we assist our customers to improve product quality and integrate their company with the world. Our values of quality, efficiency and service combine with operational ideals of honesty, perpetual improvement, human capital, first class facilities, and copious manufacturing experience. This is our contribution to the development of the domestic automation industry!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Type Encoder - HBI - Honest Sensor Corporation
Sanchong, Taipei, Taiwan
Hollow Type Encoder
HBI
Hollow Type Encoder HBI
The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters, online counters, and measuring wheels. Breakthroughs in the development of encoder module and plastic disc include quality and cost controls, as well as an expanded line of products. Presently, we're using our valuable experiences from Taiwan and expanding to Wujiang City in Jiangsu Province. Other than providing an even more extensive customer base with optimum service, we believe this move will serve to contribute to our industry better. Regardless of whether our products were made in Taiwan or China, customers can be assured that all our parts are produced in house. Among our company attributes are our many original ideas on technology applications. Machinery assembly has changed. Encoder installation is regular, counters arrangements. Special purpose designs are also within our service range. Bottom line is that our products help our customers earn profits. Modularization is our specialty. Other than being compact and economical, anybody who uses our products refuses to part with them. Our strength lays with quality automation products at a low cost. Through this we assist our customers to improve product quality and integrate their company with the world. Our values of quality, efficiency and service combine with operational ideals of honesty, perpetual improvement, human capital, first class facilities, and copious manufacturing experience. This is our contribution to the development of the domestic automation industry!

The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters, online counters, and measuring wheels. Breakthroughs in the development of encoder module and plastic disc include quality and cost controls, as well as an expanded line of products.

Presently, we're using our valuable experiences from Taiwan and expanding to Wujiang City in Jiangsu Province. Other than providing an even more extensive customer base with optimum service, we believe this move will serve to contribute to our industry better. Regardless of whether our products were made in Taiwan or China, customers can be assured that all our parts are produced in house.

Among our company attributes are our many original ideas on technology applications. Machinery assembly has changed. Encoder installation is regular, counters arrangements. Special purpose designs are also within our service range. Bottom line is that our products help our customers earn profits.

Modularization is our specialty. Other than being compact and economical, anybody who uses our products refuses to part with them. Our strength lays with quality automation products at a low cost. Through this we assist our customers to improve product quality and integrate their company with the world.

Our values of quality, efficiency and service combine with operational ideals of honesty, perpetual improvement, human capital, first class facilities, and copious manufacturing experience. This is our contribution to the development of the domestic automation industry!

Supplier's Site Datasheet

Technical Specifications

  Honest Sensor Corporation
Product Category Rotary Encoders
Product Number HBI
Product Name Hollow Type Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Output Signal Square Wave
Counts / Revolution 600 to 1024 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Encoders - DP11SHN15B25F-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Absolute Encoder with SSI Output - A90 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details