Holzberg Communications, Inc. Standard Size Portable Two-Way VHF Radio FM Transceiver (148-174 MHz) KY105

Description
Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority Scan) - scans channels for activity Tight/Normal Squelch - selective muting enhances reception for appropriate range Repeater Talkaround - Unit to unit communications bypassing the repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 148-174 MHz Channel Capacity: 16 Power Supply: Rechargeable battery 7.5V Channel Spacing: 25 kHz / 12.5 kHz Operating Temperature: -30° C to +60° C Storage Temperature: -55° C to +85° C Humidity: 95% RH @ 8 Hr. ESD: IEC 801-2 KV Water Intrusion: IP54 Dimensions: 5.20" x 2.28" x 1.5" (132 x 58 x 38 mm) Weight (with NiMH high cap. battery): 13.6 oz (380 g) Average Battery Life: (With NIMH high cap. battery, 1300mAh) 11/8 hrs Low/High power Transmitter Power Output: 5/1 W Frequency Stability: ± 2.5 ppm Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated Harmonics: -36 dBm < 1GHz, -30 dBm > 1 GHz Audio Response (400-2500 kHz): +1 to -3 dB Receiver Sensitivity (12 dB SINAD) EIA: .25 μV Sensitivity (20 dB SINAD) ETS: .50 μV Audio Distortion: 5% typical at rated audio (400mW) Hum & Noise: -40 dB @ 12.5 kHz, -45 dB @ 25 kHz Audio Power: 500 mW Adjacent Channel Selectivity: 60 dB @ 12.5 kHz / 70 dB @ 25 kHz Intermodulation EIA: 70 dB Spurious Radiation: (FCC Part 15) -57 dBm <1 GHz, -47 dBm >1GHz Spurious Response Rejection: 70 dB Audio Response (400-2500 kHz): +1 to -3 dB Clip
Description
Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority Scan) - scans channels for activity Tight/Normal Squelch - selective muting enhances reception for appropriate range Repeater Talkaround - Unit to unit communications bypassing the repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 148-174 MHz Channel Capacity: 16 Power Supply: Rechargeable battery 7.5V Channel Spacing: 25 kHz / 12.5 kHz Operating Temperature: -30° C to +60° C Storage Temperature: -55° C to +85° C Humidity: 95% RH @ 8 Hr. ESD: IEC 801-2 KV Water Intrusion: IP54 Dimensions: 5.20" x 2.28" x 1.5" (132 x 58 x 38 mm) Weight (with NiMH high cap. battery): 13.6 oz (380 g) Average Battery Life: (With NIMH high cap. battery, 1300mAh) 11/8 hrs Low/High power Transmitter Power Output: 5/1 W Frequency Stability: ± 2.5 ppm Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated Harmonics: -36 dBm < 1GHz, -30 dBm > 1 GHz Audio Response (400-2500 kHz): +1 to -3 dB Receiver Sensitivity (12 dB SINAD) EIA: .25 μV Sensitivity (20 dB SINAD) ETS: .50 μV Audio Distortion: 5% typical at rated audio (400mW) Hum & Noise: -40 dB @ 12.5 kHz, -45 dB @ 25 kHz Audio Power: 500 mW Adjacent Channel Selectivity: 60 dB @ 12.5 kHz / 70 dB @ 25 kHz Intermodulation EIA: 70 dB Spurious Radiation: (FCC Part 15) -57 dBm <1 GHz, -47 dBm >1GHz Spurious Response Rejection: 70 dB Audio Response (400-2500 kHz): +1 to -3 dB Clip

Suppliers

Company
Product
Description
Supplier Links
Standard Size Portable Two-Way VHF Radio FM Transceiver (148-174 MHz) - KY105 - Holzberg Communications, Inc.
Totowa, NJ, USA
Standard Size Portable Two-Way VHF Radio FM Transceiver (148-174 MHz)
KY105
Standard Size Portable Two-Way VHF Radio FM Transceiver (148-174 MHz) KY105
Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority Scan) - scans channels for activity Tight/Normal Squelch - selective muting enhances reception for appropriate range Repeater Talkaround - Unit to unit communications bypassing the repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 148-174 MHz Channel Capacity: 16 Power Supply: Rechargeable battery 7.5V Channel Spacing: 25 kHz / 12.5 kHz Operating Temperature: -30° C to +60° C Storage Temperature: -55° C to +85° C Humidity: 95% RH @ 8 Hr. ESD: IEC 801-2 KV Water Intrusion: IP54 Dimensions: 5.20" x 2.28" x 1.5" (132 x 58 x 38 mm) Weight (with NiMH high cap. battery): 13.6 oz (380 g) Average Battery Life: (With NIMH high cap. battery, 1300mAh) 11/8 hrs Low/High power Transmitter Power Output: 5/1 W Frequency Stability: ± 2.5 ppm Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz Audio Distortion: 5% FM Hum & Noise: -40 dB typical FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz Radiated Harmonics: -36 dBm < 1GHz, -30 dBm > 1 GHz Audio Response (400-2500 kHz): +1 to -3 dB Receiver Sensitivity (12 dB SINAD) EIA: .25 μV Sensitivity (20 dB SINAD) ETS: .50 μV Audio Distortion: 5% typical at rated audio (400mW) Hum & Noise: -40 dB @ 12.5 kHz, -45 dB @ 25 kHz Audio Power: 500 mW Adjacent Channel Selectivity: 60 dB @ 12.5 kHz / 70 dB @ 25 kHz Intermodulation EIA: 70 dB Spurious Radiation: (FCC Part 15) -57 dBm <1 GHz, -47 dBm >1GHz Spurious Response Rejection: 70 dB Audio Response (400-2500 kHz): +1 to -3 dB Clip

Features

  • Rugged and Reliable
  • 16 Channels - 12.5/25 kHz switchable channel spacing
  • 4 Watts Power
  • CTCSS/DCS
  • 45mm Internal Speaker
  • Internal VOX - Hands-free operation with headset
  • 2 Programmable side buttons - easy access to favorite features
  • TX High/Low Power - saves battery life
  • Scan Mode (Priority Scan) - scans channels for activity
  • Tight/Normal Squelch -
    selective muting enhances reception for appropriate range
  • Repeater Talkaround -
    Unit to unit communications bypassing the repeater
  • Nuisance Delete -
    Easy to delete an unwanted channel in Scan Mode
  • Low Battery Warning
  • Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt

    Technical Specifications

    General
  • Frequency Range: 148-174 MHz
  • Channel Capacity: 16
  • Power Supply: Rechargeable battery 7.5V
  • Channel Spacing: 25 kHz / 12.5 kHz
  • Operating Temperature: -30° C to +60° C
  • Storage Temperature: -55° C to +85° C
  • Humidity: 95% RH @ 8 Hr.
  • ESD: IEC 801-2 KV
  • Water Intrusion: IP54
  • Dimensions: 5.20" x 2.28" x 1.5" (132 x 58 x 38 mm)
  • Weight (with NiMH high cap. battery): 13.6 oz (380 g)
  • Average Battery Life: (With NIMH high cap. battery, 1300mAh) 11/8 hrs Low/High power

Transmitter

  • Power Output: 5/1 W
  • Frequency Stability: ± 2.5 ppm
  • Modulation Limiting: ± 2.5 kHz @ 12.5 kHz, � 5.0 kHz @ 25 kHz
  • Audio Distortion: 5%
  • FM Hum & Noise: -40 dB typical
  • FM Modulation: 125 KHz - 11KOF3E, 25/30 kHz - 16KOF3E
  • Adjacent Channel Power: -60 dB @ 12.5 kHz, -70 dB @ 25 kHz
  • Radiated Harmonics: -36 dBm < 1GHz, -30 dBm > 1 GHz
  • Audio Response (400-2500 kHz): +1 to -3 dB

Receiver

  • Sensitivity (12 dB SINAD) EIA: .25 μV
  • Sensitivity (20 dB SINAD) ETS: .50 μV
  • Audio Distortion: 5% typical at rated audio (400mW)
  • Hum & Noise: -40 dB @ 12.5 kHz, -45 dB @ 25 kHz
  • Audio Power: 500 mW
  • Adjacent Channel Selectivity: 60 dB @ 12.5 kHz / 70 dB @ 25 kHz
  • Intermodulation EIA: 70 dB
  • Spurious Radiation: (FCC Part 15) -57 dBm <1 GHz, -47 dBm >1GHz
  • Spurious Response Rejection: 70 dB
  • Audio Response (400-2500 kHz): +1 to -3 dB
  • Clip
Supplier's Site

Technical Specifications

  Holzberg Communications, Inc.
Product Category Radios
Product Number KY105
Product Name Standard Size Portable Two-Way VHF Radio FM Transceiver (148-174 MHz)
Unlock Full Specs
to access all available technical data