Holy Stone Enterprise Co., Ltd. Ceramic Capacitors SCC1808X681K502TS

Description
CAP CER 680PF 250V X7R 1808
Request a Quote Datasheet
Description
CAP CER 680PF 250V X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-SCC1808X681K502TSTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250V X7R 1808

CAP CER 680PF 250V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - SCC1808X681K502TS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SCC1808X681K502TS
Ceramic Capacitors SCC1808X681K502TS
CAP CER 680PF 250VAC X7R 1808 AR

CAP CER 680PF 250VAC X7R 1808 AR

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 4587-SCC1808X681K502TSTR-ND SCC1808X681K502TS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers